Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | MPPE |
---|---|
Jacket Color | Red |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Operating Temperature Max | 105°C |
Voltage Rating | 600V |
Metric Ecowire, Red, 100M, .75MM2, 42 X0.16 600V, MPPE, 19 AWG, 67075 Series | Alpha Wire 67075 RD033 | RS Americas |
Hook-Up Wire, 0.75Mm2, Red, 328Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 67075 RD033?
Additional datasheets, footprints and schematics for 67075 RD033 are listed on our Part Details page. You can also find images and similar parts to 67075 RD033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67075 RD033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67075 RD033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67075 RD033 fall under?
The 67075 RD033 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 67075 RD033 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67075 RD033 you can contact the distributor directly for product support, shipping queries etc.
Is the 67075 RD033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67075 RD033 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 67075 RD033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67075 RD033 often in real-time on the comparison pages.
What if I can't find stock of 67075 RD033?
You can fill out our help required form which you can use to request a quote for 67075 RD033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.