67050 YL033 Hook Up Wire by Alpha Wire

HOOK-UP WIRE, 0.5MM2, YELLOW, 328FT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$73.06


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$118.16
2
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$83.47
1
Buy Now
Logo for RS Americas RS Americas US$73.06
1
Buy Now
Logo for element14 element14 US$132.38
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material MPPE
Jacket Color Yellow
Conductor Area CSA 0.5mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
Operating Temperature Max 105°C
Voltage Rating 600V

Alternative Descriptions

Hook-Up Wire, 0.5Mm2, Yellow, 328Ft | Newark Electronics
Wire | Transfer Multisort Elektronik
Metric Ecowire, Yellow, 100M, .5MM2, 28x0.16, 600V, MPPE, 21 AWG, 67050 Series | Alpha Wire 67050 YL033 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 67050 YL033?

Additional datasheets, footprints and schematics for 67050 YL033 are listed on our Part Details page. You can also find images and similar parts to 67050 YL033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 67050 YL033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67050 YL033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 67050 YL033 fall under?

The 67050 YL033 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 67050 YL033 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 67050 YL033 you can contact the distributor directly for product support, shipping queries etc.

Is the 67050 YL033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 67050 YL033 have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for 67050 YL033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 67050 YL033 often in real-time on the comparison pages.

What if I can't find stock of 67050 YL033?

You can fill out our help required form which you can use to request a quote for 67050 YL033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay