67025 GY321 Hook Up Wire by Alpha Wire

HOOK-UP WIRE, 0.25MM2, GRN/YEL, 164FT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.75


Distributor Starting From Stock
Logo for Distrelec Distrelec US$0.75
2
Buy Now
Logo for Newark Electronics Newark Electronics US$13.72
1
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$37.39
1
Buy Now
Logo for RS Americas RS Americas US$33.31
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material MPPE
Jacket Color Green, Yellow
Conductor Area CSA 0.25mm²
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
Operating Temperature Max 105°C

Alternative Descriptions

Alpha Wire Stranded Wire mPPE 0.25mm² Tinned Copper Green / Yellow ECOWIRE METRIC 50m | Distrelec
Hook-Up Wire, 0.25Mm2, Grn/Yel, 164Ft | Newark Electronics
Wire | Transfer Multisort Elektronik
Metric Ecowire, Green, /Yellow, 50M, .25MM2, 32x0.10, , 600V, MPPE, 23 AWG | Alpha Wire 67025 GY321 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 67025 GY321?

Additional datasheets, footprints and schematics for 67025 GY321 are listed on our Part Details page. You can also find images and similar parts to 67025 GY321 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 67025 GY321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67025 GY321 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 67025 GY321 fall under?

The 67025 GY321 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 67025 GY321 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 67025 GY321 you can contact the distributor directly for product support, shipping queries etc.

Is the 67025 GY321 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 67025 GY321 have stock available?

Authorised distributors including Distrelec, Newark Electronics, Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for 67025 GY321.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 67025 GY321 often in real-time on the comparison pages.

What if I can't find stock of 67025 GY321?

You can fill out our help required form which you can use to request a quote for 67025 GY321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay