67010 WH321 Hook Up Wire by Alpha Wire

HOOK-UP WIRE, 1MM2, WHITE, 164FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.43

Distributor Stock
Logo for Farnell
Farnell
from US$50.80
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$61.15
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.43
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$54.47
1
in stock
Buy Now
Logo for element14
element14
from US$98.75
-
Buy Now

Specifications

Jacket Material MPPE
Jacket Color White
Conductor Area CSA 1mm²
Reel Length (Imperial) 164ft
Reel Length (Metric) 50m
Operating Temperature Max 105°C
Voltage Rating 600V

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Hook-Up Wire, 1Mm2, White, 164Ft | Newark Electronics
Metric Ecowire, White, 50M, 1MM2, 56x0.16, 600V, MPPE, 17 AWG, 67010 Series | Alpha Wire 67010 WH321 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 67010 WH321?

Additional datasheets, footprints and schematics for 67010 WH321 are listed on our Part Details page. You can also find images and similar parts to 67010 WH321 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 67010 WH321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67010 WH321 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 67010 WH321 fall under?

The 67010 WH321 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 67010 WH321 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 67010 WH321 you can contact the distributor directly for product support, shipping queries etc.

Is the 67010 WH321 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 67010 WH321 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 67010 WH321.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 67010 WH321 often in real-time on the comparison pages.

What if I can't find stock of 67010 WH321?

You can fill out our help required form which you can use to request a quote for 67010 WH321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay