Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$144.80
|
No stock
|
Buy Now | |
RS Americas
from US$34.67
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$33.99
|
65
in stock
|
Buy Now | |
element14
from US$30.54
|
65
in stock
|
Buy Now | |
Farnell
from US$36.03
|
65
in stock
|
Buy Now | |
Carlton-Bates
from US$175.15
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$77.11
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$86.10
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$146.05
|
4
in stock
|
Buy Now | |
Avnet America
from US$69.08
|
-
|
Buy Now | |
Distrelec
from US$807.01
|
-
|
Buy Now |
Carrying Case Material | Plastic |
---|---|
External Height | 170mm |
External Width | 470mm |
External Depth | 340mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Case Material | Plastic |
Colour | Black |
External Width - Imperial | 13.39" |
External Width - Metric | 340mm |
Height | 170mm |
Length | 470mm |
Material | Plastic |
Type | Tool Case |
Weight | 8.7kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack, Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Adapter BNC Male to Dual BNC Female T-Type Nickel Plated Brass Brass Gold | Pomona Electronics 6700 | RS Americas |
Bnc Adapter, 1 X Plug-2 X Jack | Newark Electronics |
Status: | Unknown |
---|---|
Series: | REDLINE FLEX Series |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Lumen Output | 250lm |
Power Source | Rechargeable Battery |
Flashlight Body Material | Aluminium |
Product Range | REDLINE FLEX Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6700?
Additional datasheets, footprints and schematics for 6700 are listed on our Part Details page. You can also find images and similar parts to 6700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6700 fall under?
The 6700 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 6700 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6700 you can contact the distributor directly for product support, shipping queries etc.
Is the 6700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6700 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 6700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6700 often in real-time on the comparison pages.
What if I can't find stock of 6700?
You can fill out our help required form which you can use to request a quote for 6700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.