Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN IEC |
Approval Category | CATIII CATII |
Body Plating | Nickel |
Cable Diameter Max | 5mm |
Coaxial Type | RG58C/U |
Colour | Black |
Connector Mounting Orientation | Cable |
External Length / Height | 51mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Proof Voltage | 1000V |
Secondary Insulation Material | PTFE |
Termination Method | Crimp / Solder |
Stäubli Electrical Connectors RF Connector, BNC, Plug, Straight, Crimp Terminal | Distrelec |
Blk crimp insul BNC plg for RG58 cable | RS |
Rf/Coaxial, Bnc, Str Plug, 50 Ohm, Crimp, Cable | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 67.9760-21?
Additional datasheets, footprints and schematics for 67.9760-21 are listed on our Part Details page. You can also find images and similar parts to 67.9760-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67.9760-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67.9760-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67.9760-21 fall under?
The 67.9760-21 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 67.9760-21 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67.9760-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 67.9760-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67.9760-21 have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 67.9760-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67.9760-21 often in real-time on the comparison pages.
What if I can't find stock of 67.9760-21?
You can fill out our help required form which you can use to request a quote for 67.9760-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.