66JYH32-1205000 Power Supplies by Ideal Power

ADAPTOR AC-DC 12V 5A

Status: Unknown
Series: Ideal Power Desktop PSUs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.23

Distributor Stock
Logo for Farnell
Farnell
from US$16.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.62
-
Buy Now
Logo for element14
element14
from US$14.23
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 60W
Output Voltage - Output 1 12V
Output Current - Output 1 5A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Connector Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm
Output Voltage - Output 3 -
Output Current - Output 3 -
Power Supply Output Type Fixed
Input Voltage VAC 90V AC to 264V AC
Product Range Ideal Power Desktop PSUs
Plug Type Mains Plug Sold Separately
SVHC No SVHC (12-Jan-2017)
External Depth 36mm
External Length / Height 99mm
External Width 52mm
Input Voltage AC Max 264V
Input Voltage AC Min 90V
Operating Temperature Max 40°C
Operating Temperature Min 0°C
Output Current Max 5A
Output Voltage Nom. 12V

Alternative Descriptions

Adaptor, Ac-Dc, 12V, 5A | Newark Electronics
ADAPTOR, AC-DC, 12V, 5A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66JYH32-1205000?

Additional datasheets, footprints and schematics for 66JYH32-1205000 are listed on our Part Details page. You can also find images and similar parts to 66JYH32-1205000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66JYH32-1205000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66JYH32-1205000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66JYH32-1205000 fall under?

The 66JYH32-1205000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.

Can I view similar or alternative parts?

You can view similar parts to 66JYH32-1205000 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66JYH32-1205000 you can contact the distributor directly for product support, shipping queries etc.

Is the 66JYH32-1205000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66JYH32-1205000 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 66JYH32-1205000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66JYH32-1205000 often in real-time on the comparison pages.

What if I can't find stock of 66JYH32-1205000?

You can fill out our help required form which you can use to request a quote for 66JYH32-1205000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay