Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 3mm 4mm 5mm 6mm 8mm & 10mm Magic Ring Ball Ends 1.5mm 2mm 2.5mm Standard Ball Ends |
---|---|
Product Range | - |
Body Material | Chrome-Finish Steel |
Hex Key Type | Ball End |
9 Piece Metric Magicring Screw-Holding Hex L-Key Set | Newark Electronics |
Hex L-Key Set | RS Americas |
Hex Key Set | Carlton-Bates |
Where can I find additional details, specifications and documents for a 66990?
Additional datasheets, footprints and schematics for 66990 are listed on our Part Details page. You can also find images and similar parts to 66990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66990 fall under?
The 66990 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 66990 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66990 you can contact the distributor directly for product support, shipping queries etc.
Is the 66990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66990 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 66990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66990 often in real-time on the comparison pages.
What if I can't find stock of 66990?
You can fill out our help required form which you can use to request a quote for 66990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.