Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
669507-000,
4-1195271-4 |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | 2.5mm, .1in |
Expanded Inside Diameter (Min) | 7.6mm, .3in |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Wire Size | 22AWG, .34mm² |
Overall Length | 19.1mm, .75in |
Jacket Outside Diameter | .34in, 7mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | M83519/1 |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Immersion Protection |
Solder Sleeve, Pvdf, 19.1Mm, 22Awg, Blue Rohs Compliant: No |Raychem Te Connectivity 669507-000 | Newark Electronics |
Cable Accessories Terminator Tin | Avnet America |
Solder Sleeves & Shield Tubing S02-10-R | Sager |
Where can I find additional details, specifications and documents for a 669507-000?
Additional datasheets, footprints and schematics for 669507-000 are listed on our Part Details page. You can also find images and similar parts to 669507-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 669507-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 669507-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 669507-000 fall under?
The 669507-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 669507-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 669507-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 669507-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 669507-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 669507-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 669507-000 often in real-time on the comparison pages.
What if I can't find stock of 669507-000?
You can fill out our help required form which you can use to request a quote for 669507-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.