Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-88953,
7-1200214-4 |
No distributors results available
Color | Transparent |
---|---|
Wires per Cable (Max) | 5 |
Number of Underground Cables (Max) | 3 |
Number of Fuses | 3 |
Pinning | L1, L2, L3, (N), PE(N) |
Terminal Type | Sliding |
Number of Luminaire Cables (Max) | 4 |
Cable Cross-Section (Max) | 25mm² |
Pole Diameter (Min) | 89mm |
Door Height (Min) | 270mm |
Door Width (Min) | 85mm |
Voltage Rating | 400V |
Enclosure Rating | IP54 |
Standards | VDE 0660-505 |
UL Rating | no |
CSA Certified | No |
Application | Inside Poles & Outdoors |
Halogen Free | Yes |
UV-Stabilized | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Silicone-Free | Yes |
Impact Resistance | 4J |
Product Use | Connection, Protection of Luminaires |
Other Colors Available | No |
Product Availability | AMERICAS, ANZPAC, ASIA, China, EMEA |
Underground Cable Type | Plastic Insulated |
Product Family | EKM-2050 |
Fuse Type | D01 |
Product Type | Street Lighting Fuse Box |
Environmental Resistance | -25 – 55°C |
Where can I find additional details, specifications and documents for a 669434-000?
Additional datasheets, footprints and schematics for 669434-000 are listed on our Part Details page. You can also find images and similar parts to 669434-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 669434-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 669434-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 669434-000 fall under?
The 669434-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.
Can I view similar or alternative parts?
You can view similar parts to 669434-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 669434-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 669434-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 669434-000 have stock available?
There is no stock from authorised distributors for 669434-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 669434-000 often in real-time on the comparison pages.
What if I can't find stock of 669434-000?
You can fill out our help required form which you can use to request a quote for 669434-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.