Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1195260-2,
6679793001 |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Black |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Size | 16AWG, 1.2mm² |
Conductor Diameter | 1.37mm, .054in |
Wire Diameter | 1.93mm, .076in |
Overall Outside Diameter | .076in, 1.93mm |
Strand Size | 19AWG |
Cable Insulation Thickness | .2mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 & 100 |
Product Type | Cable |
Cable Type | Spec 100G |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
Single Conductor Cable 16AWG Tin Plated Copper Black 1300Vac | Avnet America |
Where can I find additional details, specifications and documents for a 6679793001?
Additional datasheets, footprints and schematics for 6679793001 are listed on our Part Details page. You can also find images and similar parts to 6679793001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6679793001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6679793001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6679793001 fall under?
The 6679793001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 6679793001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6679793001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6679793001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6679793001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Farnell have stock available or on a lead time for 6679793001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6679793001 often in real-time on the comparison pages.
What if I can't find stock of 6679793001?
You can fill out our help required form which you can use to request a quote for 6679793001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.