Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Electronic Control Module Sealed Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
Current Rating | - |
Contact Material | Copper |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
For Use With | Electronic Control Module Sealed Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
Contact Material | Copper |
RoHS Compliant | Yes |
Sok Cont, Ecmsc |Amp Te Connectivity 66773-3 | Newark Electronics |
SOK CONT, ECMSC | Avnet America |
SOK CONT, ECMSC | TE Connectivity 66773-3 | RS Americas |
SOCKETCONTACT,ECMS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 66773-3?
Additional datasheets, footprints and schematics for 66773-3 are listed on our Part Details page. You can also find images and similar parts to 66773-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66773-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66773-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66773-3 fall under?
The 66773-3 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66773-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66773-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66773-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66773-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 66773-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66773-3 often in real-time on the comparison pages.
What if I can't find stock of 66773-3?
You can fill out our help required form which you can use to request a quote for 66773-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.