Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
1,830
in stock
|
Buy Now | |
element14
from US$4.93
|
1,830
in stock
|
Buy Now | |
TE Store
from US$4.47
|
1,314
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$5.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Finish | Silver |
---|---|
Contact Base Material | Copper |
Wire Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Orientation | Right Angle |
Contact Type | Socket |
端子の下地めっきの材料 | Copper |
Contact Current Rating (Max) | 35A |
Contact Underplating Material | Copper |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
Accepts Wire Insulation Diameter Range | 4.83 – 5.59mm, .19 – .22in |
Wire Size | 5 – 6mm², 10AWG |
Test Current | 15A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Contact, Socket, 10-8Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 10-8AWG, CRIMP | element14 |
TYPE XII FEMALE CONT (STRIP) Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 10 AWG Wire Size: 5 – 6 mm² Socket Silver 10 AWG | Connector Contact | Part Number: 66741-9 | Internal Number: 66741-9 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TYPE XII FEMALE CONT (STRIP) | TE Connectivity 66741-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate Type XII Series |
RoHS: | Unknown |
Product Range | Multimate Type XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Contact Plating | Silver Plated Contacts |
For Use With | AMP CPC Series G Series & M Series Connectors |
Wire Size AWG Min | 10AWG |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 66741-9?
Additional datasheets, footprints and schematics for 66741-9 are listed on our Part Details page. You can also find images and similar parts to 66741-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66741-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66741-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66741-9 fall under?
The 66741-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66741-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66741-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66741-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66741-9 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Avnet America and RS Americas have stock available or on a lead time for 66741-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66741-9 often in real-time on the comparison pages.
What if I can't find stock of 66741-9?
You can fill out our help required form which you can use to request a quote for 66741-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.