66741-8 Power Connectors by TE Connectivity

TYPE XII FEMALE CONT (L.P.)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.05

Distributor Stock
Logo for RS
RS
from US$14.94
60
in stock
Buy Now
Logo for TE Store
TE Store
from US$10.19
427
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.38
371
in stock
Buy Now
Logo for element14
element14
from US$10.58
296
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.55
296
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$17.97
51
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.00
51
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.68
51
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$9.24
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.27
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$11.17
-
Buy Now
Logo for Boersig
Boersig
from US$12.56
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.77
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Contact Type Socket
Contact Underplating Material Copper
Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 15A
Contact Termination Area Plating Thickness 1.27µm, 50µin
Wire Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Thickness 1.27µm, 50µin
端子の下地めっきの材料 Copper
Contact Orientation Right Angle
Contact Base Material Copper
Contact Mating Area Plating Material Tin-Lead
Wire Size 10AWG, 5 – 6mm²
Accepts Wire Insulation Diameter Range 4.83 – 5.59mm, .19 – .22in
Test Current 15A
Wire Insulation Support With
Mount Type Crimp
Circuit Application Power
Special Features Loose Piece
For Multiple Crimp No
Comment Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire.
For Use With CPC Connectors, G Series Connectors, M Series Connectors
Wire/Cable Type Discrete Wire
Packaging Quantity 100
Packaging Method Reel
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

TYPE XII FEMALE CONT (L.P.) Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Wire Size: 10 AWG Wire Size: 5 – 6 mm² Socket Tin-Lead 10 AWG | Connector Contact | Part Number: 66741-8 | Internal Number: 66741-8 | TE Connectivity | TE Store
Contact, Socket, 10Awg, Crimp | Newark Electronics
CONTACT, SOCKET, 10AWG, CRIMP | element14
SOCKET CONTACT XII TYPE | RS
P&S Connectors SOCKET CONTACT 10 tin Type XII | Rapid Electronics
TE Connectivity - AMP Contacts TYPE XII FEMALE CONT (L.P.) | Distrelec
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
Type XII Crimp Socket Contact, Female, Crimp, Tin Plating 10 AWG | TE Connectivity 66741-8 | RS Americas


66741-8 Connectors by Unknown

CONTACT SOCKET 10AWG CRIMP

Status: Unknown
Series: Type XII Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Type XII Series
For Use With G Series M Series CPC Connectors
Contact Gender Socket
Contact Material Copper
Contact Plating Tin
Contact Termination Type Crimp
Contact Current 15A

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66741-8?

Additional datasheets, footprints and schematics for 66741-8 are listed on our Part Details page. You can also find images and similar parts to 66741-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66741-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66741-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66741-8 fall under?

The 66741-8 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66741-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66741-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 66741-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66741-8 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 66741-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66741-8 often in real-time on the comparison pages.

What if I can't find stock of 66741-8?

You can fill out our help required form which you can use to request a quote for 66741-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay