Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-40001-7432 |
Prices starting from US$6.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.64
|
12,071
in stock
|
Buy Now | |
Heilind Electronics
from US$12.45
|
3,074
in stock
|
Buy Now | |
Rapid Electronics
from US$21.81
|
2,923
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
2,923
in stock
|
Buy Now | |
element14
from US$17.58
|
2,098
in stock
|
Buy Now | |
TTI Europe
from US$8.88
|
1,302
in stock
|
Buy Now | |
Newark Electronics
from US$18.96
|
1,216
in stock
|
Buy Now | |
Farnell
from US$16.66
|
1,216
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.45
|
615
in stock
|
Buy Now | |
Avnet America
from US$6.71
|
600
in stock
|
Buy Now | |
Electro Enterprises
from US$8.75
|
144
in stock
|
Buy Now | |
TE Store
from US$18.02
|
97
in stock
|
Buy Now | |
Distrelec
from US$18.96
|
14
in stock
|
Buy Now | |
Future Electronics
from US$15.33
|
-
|
Buy Now | |
RS Americas
from US$7.45
|
-
|
Buy Now | |
Boersig
from US$22.56
|
-
|
Buy Now | |
Sager
from US$15.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Copper |
---|---|
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
端子の下地めっきの材料 | Copper |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 35A |
Contact Orientation | Right Angle |
Contact Base Material | Copper |
Accepts Wire Insulation Diameter Range | .19 – .22in, 4.83 – 5.59mm |
Wire Size | 10AWG, 5 – 6mm² |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
For Multiple Crimp | No |
Circuit Application | Power |
Special Features | Loose Piece |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Series 3 female crimp contact,10-8awg | RS |
CONTACT, SOCKET, 10AWG, CRIMP | element14 |
MULTIMATE TYPE XII FEMALE CONT | TTI Europe |
Contact, Multimate, Cpc Series, Socket, 10 Awg, 10 Awg, Crimp, Copper Rohs Compliant: Yes |Amp Te Connectivity 66741-6 | Newark Electronics |
CRIMP SOCKET, 10-8AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TYPE XII FEMALE CONT (L.P.) Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 10 AWG Wire Size: 5 – 6 mm² Socket Gold 10 AWG | Connector Contact | Part Number: 66741-6 | Internal Number: 66741-6 | Alias Number: 4-40001-7432 | TE Connectivity | TE Store |
TE Connectivity Crimp Contact, Female, Stamped, 9 ... 10AWG | Distrelec |
10 AWG Power Stamped Gold Crimp Socket Contact | Future Electronics |
Type XII Series Size 16 Female Crimp Contact for use with AMP Connector | TE Connectivity 66741-6 | RS Americas |
Pin & Socket Connectors SOCKET CONTACT 10 gold Type XII | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type XII Series Connectors |
Wire Size AWG Min | 10AWG |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 5.59mm |
Cable Diameter Min | 4.83mm |
Colour | Gold |
Contact Termination | Crimp |
Current Rating | 25A |
Gender | Receptacle |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 8.3mm² |
Wire Area Size Min | 4.5mm² |
Wire Size | 10AWG |
Wire Size (AWG) | 10AWG |
Where can I find additional details, specifications and documents for a 66741-6?
Additional datasheets, footprints and schematics for 66741-6 are listed on our Part Details page. You can also find images and similar parts to 66741-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66741-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66741-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66741-6 fall under?
The 66741-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66741-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66741-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66741-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66741-6 have stock available?
Authorised distributors including RS, Heilind Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 66741-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66741-6 often in real-time on the comparison pages.
What if I can't find stock of 66741-6?
You can fill out our help required form which you can use to request a quote for 66741-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.