Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
666605-001,
2-1195251-2 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Modified Polyolefin |
Material Code | 3 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 1.4 – 2.4in, 35.56 – 60.96mm |
Inside Diameter Range (Leg 2) | .5 – 1.25in, 12.7 – 30.48mm |
Inside Diameter Range (Leg 3) | .5 – 1.25in, 12.7 – 30.48mm |
Inside Diameter Range (Leg 1) | .5 – 1.25in, 12.7 – 30.48mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /97 Precoat |
Adhesive Code | 97 |
Size Code | 150-300 |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Heat Shrink Cable Boots&End Caps T150-300FR | Rapid Electronics |
Heat Shrink Cable Boots & End Caps T150-300Fr |Raychem Te Connectivity 666605-001 | Newark Electronics |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps T150-300FR | Sager |
Where can I find additional details, specifications and documents for a 666605-001?
Additional datasheets, footprints and schematics for 666605-001 are listed on our Part Details page. You can also find images and similar parts to 666605-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 666605-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 666605-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 666605-001 fall under?
The 666605-001 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 666605-001 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 666605-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 666605-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 666605-001 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 666605-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 666605-001 often in real-time on the comparison pages.
What if I can't find stock of 666605-001?
You can fill out our help required form which you can use to request a quote for 666605-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.