Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6665114002,
4-1195250-7 |
Fluid Type | Battery Acid, Gasoline, Antifreeze, Hydraulic Fluid, Water, Diesel Fuel, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Recovered Inside Diameter (Max) | .031in, .8mm |
Recovered Wall Thickness (Nominal) | .5mm, .0196in |
Recovered Wall Thickness (Tolerance) | .08mm, .003in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 65°C |
Resistant To | Mechanical Damage |
Recovery Temperature | 110°C |
Heat Shrink Tubing And Sleeves Lstt-1.6-X-Sp |Raychem Te Connectivity 6665114002 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves LSTT-1.6-X-SP | Sager |
Where can I find additional details, specifications and documents for a 6665114002?
Additional datasheets, footprints and schematics for 6665114002 are listed on our Part Details page. You can also find images and similar parts to 6665114002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6665114002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6665114002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6665114002 fall under?
The 6665114002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6665114002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6665114002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6665114002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6665114002 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 6665114002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6665114002 often in real-time on the comparison pages.
What if I can't find stock of 6665114002?
You can fill out our help required form which you can use to request a quote for 6665114002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.