Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.72
|
No stock
|
Buy Now | |
RS Americas
from US$0.94
|
7,696
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
1,283
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
682
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
427
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 30µin |
Barrel Type | Open Barrel |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Test Current | 13A |
Circuit Application | Signal |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Loose Piece |
Packaging Quantity | 1500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Multimate Contact Socket Gold (30) 22 to 18 AWG Brass 16 Commercial | TE Connectivity 66592-4 | RS Americas |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
TYPE VI SKTMULTI-MATEL.P. | Heilind Electronics |
Multimate Contact | Future Electronics |
Contact SKT Solder ST Thru-Hole Loose Piece | Avnet America |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 66592-4?
Additional datasheets, footprints and schematics for 66592-4 are listed on our Part Details page. You can also find images and similar parts to 66592-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66592-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66592-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66592-4 fall under?
The 66592-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66592-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66592-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66592-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66592-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 66592-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66592-4 often in real-time on the comparison pages.
What if I can't find stock of 66592-4?
You can fill out our help required form which you can use to request a quote for 66592-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.