Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.83
|
539
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
5,158
in stock
|
Buy Now | |
Farnell
from US$0.69
|
2,539
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,377
in stock
|
Buy Now | |
element14
from US$0.58
|
539
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 30µin |
Barrel Type | Open Barrel |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Loose Piece |
Packaging Quantity | 1500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Multimate Contact Pin Gold (30) 22 to 18 AWG Brass 16 Commercial 13.0 A | TE Connectivity 66591-4 | RS Americas |
CONTACT, PIN, 22-18AWG, CRIMP | Farnell |
Type Vi Pin,multi-Mate,l.p. |Amp Te Connectivity 66591-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 66591-4?
Additional datasheets, footprints and schematics for 66591-4 are listed on our Part Details page. You can also find images and similar parts to 66591-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66591-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66591-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66591-4 fall under?
The 66591-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66591-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66591-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66591-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66591-4 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 66591-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66591-4 often in real-time on the comparison pages.
What if I can't find stock of 66591-4?
You can fill out our help required form which you can use to request a quote for 66591-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.