Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .08 – .135in, 2.03 – 3.43mm |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Carton |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Standard Circular Contacts Type Vi Pin |Amp Te Connectivity 66587-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Type VI Pin, Multi-Mate, L.P. | TE Connectivity 66587-2 | RS Americas |
TE Connectivity - AMP Power Contact TYPE VI PINMULTI-MATEL.P. | Distrelec |
TYPE VI PIN,MULTI-MATE,L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Gold Tin-Lead 250 VAC | Connector Contact | Part Number: 66587-2 | Internal Number: 66587-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66587-2?
Additional datasheets, footprints and schematics for 66587-2 are listed on our Part Details page. You can also find images and similar parts to 66587-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66587-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66587-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66587-2 fall under?
The 66587-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66587-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66587-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66587-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66587-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 66587-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66587-2 often in real-time on the comparison pages.
What if I can't find stock of 66587-2?
You can fill out our help required form which you can use to request a quote for 66587-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.