Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Size | 16 |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C |
Type Vi Socket,multi-Mate Rohs Compliant: No |Amp Te Connectivity 66582-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Type VI Socket, Multi-Mate | TE Connectivity 66582-4 | RS Americas |
Special Order: TYPE VI SOCKET,MULTI-MATE Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Tin-Lead 250 VAC | Connector Contact | Part Number: 66582-4 | Internal Number: 66582-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66582-4?
Additional datasheets, footprints and schematics for 66582-4 are listed on our Part Details page. You can also find images and similar parts to 66582-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66582-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66582-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66582-4 fall under?
The 66582-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66582-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66582-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 66582-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66582-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 66582-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66582-4 often in real-time on the comparison pages.
What if I can't find stock of 66582-4?
You can fill out our help required form which you can use to request a quote for 66582-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.