Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
324
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Wire Size | .3 – .9mm², 22 – 18AWG |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C |
TYPE VI SKT CONT MULTI-MATE | Rapid Electronics |
Multimate Contacts | RS Americas |
Circular Contact, Socket, Crimp, 18Awg | Newark Electronics |
Multimate Type VI Series 22-18 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 66582-2?
Additional datasheets, footprints and schematics for 66582-2 are listed on our Part Details page. You can also find images and similar parts to 66582-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66582-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66582-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66582-2 fall under?
The 66582-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66582-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66582-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66582-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66582-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 66582-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66582-2 often in real-time on the comparison pages.
What if I can't find stock of 66582-2?
You can fill out our help required form which you can use to request a quote for 66582-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.