Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Type | Pin |
Wire Size | .3 – .9mm², 22 – 18AWG |
Mating Pin Diameter | .06in |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Test Current | 13A |
Circuit Application | Signal |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
For Use With | G Series Connectors |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 150°C |
Connector, Type VI Pin, Multi-Mate | TE Connectivity 66581-7 | RS Americas |
Type Vi Pin,multi-Mate Rohs Compliant: Yes |Amp Te Connectivity 66581-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 66581-7?
Additional datasheets, footprints and schematics for 66581-7 are listed on our Part Details page. You can also find images and similar parts to 66581-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66581-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66581-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66581-7 fall under?
The 66581-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66581-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66581-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66581-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66581-7 have stock available?
Authorised distributors including RS Americas, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for 66581-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66581-7 often in real-time on the comparison pages.
What if I can't find stock of 66581-7?
You can fill out our help required form which you can use to request a quote for 66581-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.