66577-1 Power Connectors by TE Connectivity

TYPE VI PIN CONT,M-MATE (REF)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.46
-
Buy Now

Specifications

Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Contact Size 16
Wire Size 18 – 14AWG, .8 – 2mm²
Accepts Wire Insulation Diameter Range 2.03 – 3.43mm, .08 – .135in
Test Current 13A
Circuit Application Signal
Wire/Cable Type Discrete Wire
Comment Wire strip length-- 3.96 [.156] for all wire sizes.
For Use With G Series Connectors
Packaging Method Reel
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp

Compatible Parts


Alternative Descriptions

Type Vi Pin Cont,m-Mate (Ref) Rohs Compliant: Yes |Amp Te Connectivity 66577-1 | Newark Electronics
Contact PIN Crimp ST Cable Mount Strip | Avnet America
Connector, Type VI Pin Cont, M-Mate (Ref) | TE Connectivity 66577-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66577-1?

Additional datasheets, footprints and schematics for 66577-1 are listed on our Part Details page. You can also find images and similar parts to 66577-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66577-1 fall under?

The 66577-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66577-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66577-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 66577-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66577-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 66577-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66577-1 often in real-time on the comparison pages.

What if I can't find stock of 66577-1?

You can fill out our help required form which you can use to request a quote for 66577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay