Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
10,623
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
154,498
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
118,453
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
38,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
36,045
in stock
|
Buy Now | |
element14
from US$0.24
|
22,764
in stock
|
Buy Now | |
TE Store
from US$0.36
|
20,361
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
19,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,164
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
10,942
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
3,837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
203
in stock
|
Buy Now | |
Sager
from US$0.14
|
26
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
7
in stock
|
Buy Now | |
RS
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Size | 20 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3.1A |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .04in, 1.02mm |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .8 – .9mm², 18AWG |
Post Diameter | .085in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector System | Cable-to-Cable |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Solder |
Termination Post Length | .39in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts SOLDER PIN CNT 18 | Rapid Electronics |
D SUB CONTACT, PIN, 18AWG, SOLDER | Farnell |
Contact PIN Solder Cup ST Cable Mount Loose Piece | Avnet America |
TE Connectivity | Distrelec |
20DF PIN CONT. LP Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 18 AWG Pin Gold Snap-In Size 20 | Connector Contact | Part Number: 66570-3 | Internal Number: 66570-3 | 18 AWG | TE Connectivity | TE Store |
D Sub Contact, Pin, 18Awg, Solder | Newark Electronics |
AMPLIMITE HDP-20 pin crimp contact 20 DF, HDP20 Series | TE Connectivity 66570-3 | RS Americas |
Contact | Transfer Multisort Elektronik |
HDP-20 Series 18 AWG Non Insulation Crimp Snap Solder Pin Contact | Future Electronics |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
Pin Contact, Solder Contact, 18 AWG Min, 18 AWG Max, 1.02 mm Contact Dia | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | - |
Contact Termination Type | Solder |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 20 |
Contact Termination | Solder |
Wire Area Size Max | 0.09mm² |
Wire Area Size Min | 0.08mm² |
Where can I find additional details, specifications and documents for a 66570-3?
Additional datasheets, footprints and schematics for 66570-3 are listed on our Part Details page. You can also find images and similar parts to 66570-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66570-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66570-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66570-3 fall under?
The 66570-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66570-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66570-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66570-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66570-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Distrelec have stock available or on a lead time for 66570-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66570-3 often in real-time on the comparison pages.
What if I can't find stock of 66570-3?
You can fill out our help required form which you can use to request a quote for 66570-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.