Contact Mating Area Plating Material | Precious Metal |
---|---|
Barrel Type | Open Barrel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Underplating Material | Nickel |
Underplate Material Thickness | .76µm, 30µin |
Accepts Wire Insulation Diameter Range | 1.52 – 3.05mm, .06 – .12in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
For Use With | M Series Connectors |
Packaging Method | Carton, Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+ Skt,24-20,15Au/Fl,lp Rohs Compliant: Yes |Amp Te Connectivity 66565-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Type III+ PCB Connector Contact, Female, Crimp, Gold over Nickel Plating | TE Connectivity 66565-3 | RS Americas |
Where can I find additional details, specifications and documents for a 66565-3?
Additional datasheets, footprints and schematics for 66565-3 are listed on our Part Details page. You can also find images and similar parts to 66565-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66565-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66565-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66565-3 fall under?
The 66565-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66565-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66565-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66565-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66565-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66565-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66565-3 often in real-time on the comparison pages.
What if I can't find stock of 66565-3?
You can fill out our help required form which you can use to request a quote for 66565-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.