66563-6 Part Information

Details for 66563-6 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Underplating Material Nickel
Underplate Material Thickness 30µin, .76µm
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Type Socket
Contact Current Rating (Max) 13A
Contact Termination Area Plating Material Tin-Lead
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Barrel Type Open Barrel
Contact Mating Area Plating Material Tin-Lead
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Size 16
Accepts Wire Insulation Diameter Range 1.52 – 3.05mm, .06 – .12in
Mating Pin Diameter .062in, 1.57mm
Wire Size 24 – 20AWG, .2 – .6mm²
Test Current 13A
Color Code Yellow
Wire Insulation Support With
Circuit Application Power & Signal
For Use With M Series Connectors, Metrimate, CPC Series 1 and 4, G Series, Metrimate Drawer, Special M Series
Wire/Cable Type Discrete Wire
Comment Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors.
Packaging Quantity 4000
Packaging Method Reverse Reel, Reel
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -55 – 90°C, -67 – 194°F
Not applicable for solder process capability
Status: Active
Product Code: 5022
Global Product Line: 230
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66563-6?

Additional datasheets, footprints and schematics for 66563-6 are listed in our Part Details tab. You can also find the 66563-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66563-6 in the Pricing & Inventory tab next to part details. You can view 66563-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66563-6 fall under?

The 66563-6 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66563-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66563-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 66563-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66563-6 have stock available?

There is no stock from authorised distributors for 66563-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66563-6 often in real-time on the comparison pages.

What if I can't find stock of 66563-6?

You can fill out our help required form which you can use to request a quote for 66563-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66563-6

Loading...
Loading Results for 66563-6
We use cookies to improve your experience. See our privacy policy.
Okay