Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | .76µm, 30µin |
---|---|
Contact Termination Area Plating Thickness | 10µin, .25µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.52 – 3.05mm, .06 – .12in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Series 1 and 4, Metrimate Drawer, G Series, Special M Series, Metrimate |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reverse Reel, Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
III+ SKT,24-20,30AU>10,STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold With | Connector Contact | Part Number: 66563-5 | Internal Number: 66563-5 | TE Connectivity | TE Store |
Iii+ Skt,24-20,30Au | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Connector, III+ Skt,24-20,30Au>10,Strip | TE Connectivity 66563-5 | RS Americas |
Where can I find additional details, specifications and documents for a 66563-5?
Additional datasheets, footprints and schematics for 66563-5 are listed on our Part Details page. You can also find images and similar parts to 66563-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66563-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66563-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66563-5 fall under?
The 66563-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66563-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66563-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 66563-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66563-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66563-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66563-5 often in real-time on the comparison pages.
What if I can't find stock of 66563-5?
You can fill out our help required form which you can use to request a quote for 66563-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.