66555-2 Part Information

Details for 66555-2 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Type Socket
Contact Mating Area Plating Material Gold
Contact Termination Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Current Rating (Max) 35A
Contact Orientation Right Angle
Contact Retention Within Housing With
Contact Termination Area Plating Material Gold
端子の下地めっきの材料 Copper
Contact Base Material Copper Alloy
Wire Contact Termination Area Plating Material Gold
Crimp Area Plating Finish Gold
Contact Underplating Material Copper
Accepts Wire Insulation Diameter Range .049in, .049 – 1.25in, 1.25mm
Wire Size .08 – .2mm², 28 – 24AWG
Test Current 15A
Wire Insulation Support With
Mount Type Crimp
For Multiple Crimp No
Circuit Application Power
Special Features Loose Piece
Comment Contact Plating is gold per MIL-G-45204 over nickel plate per QQ-N-290
Packaging Method Loose Piece
Packaging Quantity 1000
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -85 – 257°F, -65 – 125°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 5088
Global Product Line: 085
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66555-2?

Additional datasheets, footprints and schematics for 66555-2 are listed in our Part Details tab. You can also find the 66555-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66555-2 in the Pricing & Inventory tab next to part details. You can view 66555-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66555-2 fall under?

The 66555-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66555-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66555-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 66555-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 66555-2 have stock available?

There is no stock from authorised distributors for 66555-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66555-2 often in real-time on the comparison pages.

What if I can't find stock of 66555-2?

You can fill out our help required form which you can use to request a quote for 66555-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 66555-2

Loading...
Loading Results for 66555-2
We use cookies to improve your experience. See our privacy policy.
Okay