Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 284-0112-12300 |
Prices starting from US$8.17
Number of Single Positions | 4 |
---|---|
Number of Power Positions | 4 |
Number of Positions | 12 |
Number of Rows | 2 |
Number of Dual Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 8 |
Contact Current Rating (Max) | 3A, 35A |
Power Contact Plating Material | Select Gold |
Power Contact Material | Phosphor Bronze Alloy |
Signal Contact Material | Phosphor Bronze Alloy |
Contact Termination Area Plating Material | Tin |
Signal Contact Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Module Length | 1.563in, 39.7mm |
Power Contact Centerline | .508in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 15mm |
Operating Voltage | 250, 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
For Use With | Card Edge or Bus Bar Tab |
Packaging Method | Box |
Packaging Quantity | 192 |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Termination Post & Tail Length | 5.08mm, 4.24mm, .2in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
284-0112-12300=TA CONN,SKT,STD Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 3 A 35 A Board-to-Board 12 2.5 mm .098" | Card Edge Power Connector | Part Number: 6651290-3 | Internal Number: 6651290-3 | Alias Number: 284-0112-12300 | TE Connectivity | TE Store |
284-0112-12300=Ta Conn,skt,std |Amp Te Connectivity 6651290-3 | Newark Electronics |
12 Position Board to Board Vertical Receptacle Connector Assembly | Future Electronics |
Conn Power Card Edge SKT 4Power/8Signal POS 2.5mm Solder ST Thru-Hole | Avnet America |
284-0112-12300=TA CONN, SKT, STD, Card Edge Power Connectors | TE Connectivity 6651290-3 | RS Americas |
Where can I find additional details, specifications and documents for a 6651290-3?
Additional datasheets, footprints and schematics for 6651290-3 are listed on our Part Details page. You can also find images and similar parts to 6651290-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651290-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651290-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651290-3 fall under?
The 6651290-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6651290-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651290-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651290-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651290-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6651290-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651290-3 often in real-time on the comparison pages.
What if I can't find stock of 6651290-3?
You can fill out our help required form which you can use to request a quote for 6651290-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.