Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 286-0022-12100 |
Mating & Unmating Configuration | Hot Pluggable |
---|---|
Number of Single Positions | 12 |
Number of Signal Positions | 24 |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Number of Rows | 2 |
Number of Dual Positions | 0 |
Signal Contact Plating Material | Select Gold |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 3.04µm, 120 – 170µin |
Contact Termination Area Plating Material | Tin |
Signal Contact Material | Phosphor Bronze Alloy |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .125in, 3.18mm |
Height | .591in, 15mm |
Power Contact Centerline | .098in, 2.5mm |
Module Length | 1.563in, 39.7mm |
Operating Voltage | 250VAC, 250 |
End Caps | Without |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 192 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Post & Tail Length | 3.56mm, 2.67mm, .105in, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
286-0022-12100=CONN,SKT,CRNEDGE Connector System: Board-to-Board Number of Positions: 24 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 3 A Board-to-Board 24 2.5 mm .098" | Card Edge Power Connector | Part Number: 6651214-1 | Internal Number: 6651214-1 | Alias Number: 286-0022-12100 | TE Connectivity | TE Store |
286-0022-12100=Conn,skt,crnedge |Elcon Te Connectivity 6651214-1 | Newark Electronics |
Conn Card Edge SKT 24 POS Solder ST Thru-Hole | Avnet America |
286-0022-12100=CONN, SKT, CRNEDGE, Card Edge Power Connectors | TE Connectivity 6651214-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6651214-1?
Additional datasheets, footprints and schematics for 6651214-1 are listed on our Part Details page. You can also find images and similar parts to 6651214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651214-1 fall under?
The 6651214-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6651214-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651214-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6651214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651214-1 often in real-time on the comparison pages.
What if I can't find stock of 6651214-1?
You can fill out our help required form which you can use to request a quote for 6651214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.