Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 285-0102-12100 |
Prices starting from US$4.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.56
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
555
in stock
|
Buy Now | |
Distrelec
from US$8.30
|
384
in stock
|
Buy Now | |
TE Store
from US$6.56
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$6.81
|
171
in stock
|
Buy Now | |
Chip One Stop
from US$5.00
|
171
in stock
|
Buy Now | |
Avnet America
from US$4.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Single Positions | 0 |
Number of Power Positions | 4 |
Number of Dual Positions | 2 |
Power Contact Plating Material | Select Gold |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Phosphor Bronze Alloy |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A, 35A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 15mm |
Module Length | 1.055in, 26.8mm |
Power Contact Centerline | .508in |
Operating Voltage | 250VAC, 250 |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 192 |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .14in, 5.08mm, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Standard Card Edge Connectors 285-0102-12100=CONN | Rapid Electronics |
TE Connectivity 285-0102-12100 CONN SKT SLDR Standard Card Edge Connectors 285-0102-12100 CONN SKT SLDR | Distrelec |
285-0102-12100=CONN,SKT,SLDR Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 35 A 3 A Board-to-Board 4 2.5 mm .098" | Card Edge Power Connector | Part Number: 6651170-3 | Internal Number: 6651170-3 | Alias Number: 285-0102-12100 | TE Connectivity | TE Store |
Standard Card Edge Connectors 285-0102-12100=Conn |Amp Te Connectivity 6651170-3 | Newark Electronics |
Conn Power Card Edge SKT 4Power POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6651170-3?
Additional datasheets, footprints and schematics for 6651170-3 are listed on our Part Details page. You can also find images and similar parts to 6651170-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651170-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651170-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651170-3 fall under?
The 6651170-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6651170-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651170-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651170-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651170-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 6651170-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651170-3 often in real-time on the comparison pages.
What if I can't find stock of 6651170-3?
You can fill out our help required form which you can use to request a quote for 6651170-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.