Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 285-0102-11300 |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.31
|
No stock
|
Buy Now | |
Powell Electronics
from US$5.52
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
386
in stock
|
Buy Now | |
TE Store
from US$6.14
|
298
in stock
|
Buy Now | |
Avnet America
-
|
386
in stock
|
Buy Now | |
Future Electronics
from US$4.42
|
-
|
Buy Now | |
RS Americas
from US$6.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Single Positions | 0 |
Number of Dual Positions | 2 |
Contact Current Rating (Max) | 3A, 35A |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Phosphor Bronze Alloy |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Power Contact Plating Material | Select Gold |
Contact Termination Area Plating Thickness | 100µin |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .508in |
Module Length | 26.8mm, 1.055in |
PCB Thickness (Recommended) | 2.36mm, .093in |
Height | 15mm |
Operating Voltage | 250, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 192 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Termination Post & Tail Length | .2in, 5.08mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Card Edge Connector, Receptacle, 4 Position | Newark Electronics |
285-0102-11300=CONN,SKT,COMP Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 3 A 35 A Board-to-Board 4 2.5 mm .098" | Card Edge Power Connector | Part Number: 6651170-2 | Internal Number: 6651170-2 | Alias Number: 285-0102-11300 | TE Connectivity | TE Store |
Conn Power Card Edge SKT 4Power POS Press Fit ST Thru-Hole | Avnet America |
4 Position (Power) 2 Row 12.9 mm Female Dual Edge Connector | Future Electronics |
285-0102-11300=CONN, SKT, COMP, Card Edge Power Connectors | TE Connectivity 6651170-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6651170-2?
Additional datasheets, footprints and schematics for 6651170-2 are listed on our Part Details page. You can also find images and similar parts to 6651170-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651170-2 fall under?
The 6651170-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6651170-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651170-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651170-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651170-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, TE Store, Avnet America and Future Electronics have stock available or on a lead time for 6651170-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651170-2 often in real-time on the comparison pages.
What if I can't find stock of 6651170-2?
You can fill out our help required form which you can use to request a quote for 6651170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.