Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Retention Module Type | With Slotted, Captive Nuts |
Number of Positions | 1 |
Hardware Material | Brass, Copper Alloy |
Jackscrew Type | Perpendicular |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
Connector & Contact Retention Accessory Type | Locking Module |
Connector & Contact Terminates To | Printed Circuit Board |
Conn Power RCP 1 POS ST 1 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6650680-1?
Additional datasheets, footprints and schematics for 6650680-1 are listed on our Part Details page. You can also find images and similar parts to 6650680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6650680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6650680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6650680-1 fall under?
The 6650680-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 6650680-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6650680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6650680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6650680-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6650680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6650680-1 often in real-time on the comparison pages.
What if I can't find stock of 6650680-1?
You can fill out our help required form which you can use to request a quote for 6650680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.