Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 287-0032-12101 |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.60
|
746
in stock
|
Buy Now | |
Newark Electronics
from US$7.71
|
746
in stock
|
Buy Now | |
Rapid Electronics
from US$5.75
|
746
in stock
|
Buy Now | |
Chip One Stop
from US$5.39
|
746
in stock
|
Buy Now | |
Farnell
from US$7.55
|
320
in stock
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now | |
TE Store
from US$12.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Dual Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Row-to-Row Spacing | .129in, 3.33mm |
Mating & Unmating Configuration | Hot Pluggable |
Number of Single Positions | 0 |
Number of Positions | 4 |
Number of Power Positions | 4 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 35A |
Power Contact Material | Phosphor Bronze Alloy |
Power Contact Plating Material | Select Gold |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 120 – 170µin |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .508in |
Module Length | 26.8mm, 1.055in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 15mm, .591in |
Operating Voltage | 250VAC, 250 |
Housing Color | Black |
Housing Material | Thermoplastic |
End Caps | Without |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Power |
For Use With | Printed Circuit Board |
Packaging Quantity | 192 |
Packaging Method | Carton |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Connector Assembly |
Termination Post & Tail Length | .159in, .14in, 3.56mm, 4.06mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Card Edge Conn 287-0032-12101=Conn Skt |Amp Te Connectivity 6650380-1 | Newark Electronics |
Standard Card Edge Conn 287-0032-12101=CONN SKT | Rapid Electronics |
TE Connectivity 287-0032-12101 CONN SKT FLTPQ Standard Card Edge Connectors 287-0032-12101 CONN SKT FLTPQ | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 4 POS, TH | Farnell |
Conn Power Card Edge SKT 4Power POS Solder ST Thru-Hole | Avnet America |
Special Order: 287-0032-12101=CONN,SKT,FLTPQ Connector System: Board-to-Board Number of Positions: 4 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 35 A Board-to-Board 4 2.5 mm .098" | Card Edge Power Connector | Part Number: 6650380-1 | Internal Number: 6650380-1 | Alias Number: 287-0032-12101 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6650380-1?
Additional datasheets, footprints and schematics for 6650380-1 are listed on our Part Details page. You can also find images and similar parts to 6650380-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6650380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6650380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6650380-1 fall under?
The 6650380-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6650380-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6650380-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6650380-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6650380-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6650380-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6650380-1 often in real-time on the comparison pages.
What if I can't find stock of 6650380-1?
You can fill out our help required form which you can use to request a quote for 6650380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.