Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
664991-000,
1195240-7 |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Barrel Inside Diameter | 7.3914mm, .291in |
Wire Size | 1.25 – 3mm², 2400 – 6000CMA, 16 – 12AWG |
Stud Diameter | 5.5mm, .216in |
Overall Length | 38.1mm, 1.5in |
Current Rating | 15A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Prefluxed solder preform provides controlled soldering. |
Packaging Quantity | 100 |
Packaging Method | Box & Carton |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M5, #10 |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-088 |
Operating Temperature Range | -55 – 150°C |
Ring Tongue Terminal 12-16AWG Tin Box | Avnet America |
Terminals SGRT-2-05 | Sager |
Where can I find additional details, specifications and documents for a 664991-000?
Additional datasheets, footprints and schematics for 664991-000 are listed on our Part Details page. You can also find images and similar parts to 664991-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 664991-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 664991-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 664991-000 fall under?
The 664991-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 664991-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 664991-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 664991-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 664991-000 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 664991-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 664991-000 often in real-time on the comparison pages.
What if I can't find stock of 664991-000?
You can fill out our help required form which you can use to request a quote for 664991-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.