Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | Yes |
---|---|
Number of Positions | 1 |
Guide Hardware | Without |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 100 |
Backplane Guide Hardware Type | Guide Socket Module |
Module Style | K Module |
Module,domino |Elcon Te Connectivity 6648476-1 | Newark Electronics |
Connector Accessories Guide Module | Avnet America |
Where can I find additional details, specifications and documents for a 6648476-1?
Additional datasheets, footprints and schematics for 6648476-1 are listed on our Part Details page. You can also find images and similar parts to 6648476-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648476-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648476-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648476-1 fall under?
The 6648476-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 6648476-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648476-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648476-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648476-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 6648476-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648476-1 often in real-time on the comparison pages.
What if I can't find stock of 6648476-1?
You can fill out our help required form which you can use to request a quote for 6648476-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.