Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.01
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
27
in stock
|
Buy Now | |
TE Store
from US$26.01
|
870
in stock
|
Buy Now | |
Powell Electronics
from US$30.11
|
518
in stock
|
Buy Now | |
Heilind Electronics
from US$29.22
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.22
|
100
in stock
|
Buy Now | |
Avnet America
-
|
27
in stock
|
Buy Now | |
RS Americas
from US$31.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Silver |
---|---|
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 200A |
Contact Type | Socket |
Contact Plating Material | Silver |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Silver |
端子の下地めっきの材料 | Nickel |
Contact Orientation | Straight |
Contact Size | 0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Crimp |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT,SKT,SIZE #0 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: Without Contact Size: Size 0 Socket Gold Silver Without | Connector Contact | Part Number: 6648405-1 | Internal Number: 6648405-1 | TE Connectivity | TE Store |
CONTACTSKTSIZE 0 | Heilind Electronics |
Product Range:Elcon Drawer Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SKT, SIZE Number 0, Power Contacts | TE Connectivity 6648405-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648405-1?
Additional datasheets, footprints and schematics for 6648405-1 are listed on our Part Details page. You can also find images and similar parts to 6648405-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648405-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648405-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648405-1 fall under?
The 6648405-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648405-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648405-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648405-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648405-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 6648405-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648405-1 often in real-time on the comparison pages.
What if I can't find stock of 6648405-1?
You can fill out our help required form which you can use to request a quote for 6648405-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.