Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.22
|
61
in stock
|
Buy Now | |
TE Store
from US$7.68
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$7.38
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$7.69
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$7.48
|
61
in stock
|
Buy Now | |
Farnell
from US$7.96
|
50
in stock
|
Buy Now | |
Avnet America
from US$5.65
|
-
|
Buy Now | |
RS Americas
from US$7.76
|
-
|
Buy Now | |
element14
from US$6.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 200µin, 5µm |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Plating Material | Gold |
Contact Size | 8 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 75A |
Underplate Material Thickness | 40µin, 1µm |
Contact Base Material | Copper |
Contact Orientation | Straight |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Mount Type | PCB Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Product Type | Contact |
Termination Type | PCB (Standard) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT,SKT Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Within Housing: Without Contact Size: Size 8 Contact Base Material: Copper Socket Gold Without Size 8 | Connector Contact | Part Number: 6648400-1 | Internal Number: 6648400-1 | TE Connectivity | TE Store |
Heavy Duty Power Connectors Sckt Contact Size 8 |Amp Te Connectivity 6648400-1 | Newark Electronics |
Heavy Duty Power Connectors SCKT CONTACT SIZE 8 | Rapid Electronics |
TE Connectivity - AMP Power Contact Contact KT | Distrelec |
PWR CONTACT, SOCKET, SOLDER, 8AWG | Farnell |
Contact SKT Solder ST Thru-Hole | Avnet America |
CONTACT, SKT, Power Contacts | TE Connectivity 6648400-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648400-1?
Additional datasheets, footprints and schematics for 6648400-1 are listed on our Part Details page. You can also find images and similar parts to 6648400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648400-1 fall under?
The 6648400-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648400-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648400-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6648400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648400-1 often in real-time on the comparison pages.
What if I can't find stock of 6648400-1?
You can fill out our help required form which you can use to request a quote for 6648400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.