Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Thickness | 200µin, 5µm |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Underplate Material Thickness | 40µin, 1µm |
Contact Size | 16 |
Contact Base Material | Brass Alloy |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | PCB Mount |
Wire Insulation Support | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 250 |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Type | PCB (Standard) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT,SKT,SIZE #16 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Within Housing: Without Contact Size: Size 16 Contact Base Material: Brass Alloy Socket Gold Without Size 16 | Connector Contact | Part Number: 6648383-1 | Internal Number: 6648383-1 | TE Connectivity | TE Store |
Contact,skt,size #16 |Elcon Te Connectivity 6648383-1 | Newark Electronics |
Elcon Series Contact Gold Power Socket Solder PCB Backplane Connector | Future Electronics |
Contact SKT Solder ST Thru-Hole | Avnet America |
CONTACT, SKT, SIZE Number 16, Power Contacts | TE Connectivity 6648383-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648383-1?
Additional datasheets, footprints and schematics for 6648383-1 are listed on our Part Details page. You can also find images and similar parts to 6648383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648383-1 fall under?
The 6648383-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648383-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648383-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6648383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648383-1 often in real-time on the comparison pages.
What if I can't find stock of 6648383-1?
You can fill out our help required form which you can use to request a quote for 6648383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.