Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.88
End Cap Pin Length | 30.98mm, 1.22in |
---|---|
Guide Hardware | With |
Packaging Quantity | 100 |
実装方法 | Bag |
Packaging Method | Bag |
Backplane Guide Hardware Type | Guide Pin End Cap |
Module Style | End Cap Module |
Heavy Duty Power Connectors Sa End Cap Fixed |Amp Te Connectivity 6648259-1 | Newark Electronics |
Heavy Duty Power Connectors SA END CAP FIXED | Rapid Electronics |
TE Connectivity - AMP SA END CAPFIXED | Distrelec |
Connector Accessories End Cap | Avnet America |
SA END CAP, FIXED, Backplane Guide Hardware | TE Connectivity 6648259-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648259-1?
Additional datasheets, footprints and schematics for 6648259-1 are listed on our Part Details page. You can also find images and similar parts to 6648259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648259-1 fall under?
The 6648259-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 6648259-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648259-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6648259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648259-1 often in real-time on the comparison pages.
What if I can't find stock of 6648259-1?
You can fill out our help required form which you can use to request a quote for 6648259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.