Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.96
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$8.94
|
191
in stock
|
Buy Now | |
Rapid Electronics
from US$8.99
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$7.71
|
191
in stock
|
Buy Now | |
Heilind Electronics
-
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
30
in stock
|
Buy Now | |
Avnet America
from US$7.52
|
-
|
Buy Now | |
Farnell
from US$14.40
|
-
|
Buy Now |
End Cap Pin Length | 30.98mm, 1.22in |
---|---|
Guide Hardware | With |
Packaging Quantity | 100 |
実装方法 | Bag |
Packaging Method | Bag |
Backplane Guide Hardware Type | Guide Pin End Cap |
Module Style | End Cap Module |
Guide Pin Float Mnt End Cap Domino |Amp Te Connectivity 6648251-1 | Newark Electronics |
HD Power Conn GUIDE PIN FLOAT MNT END CAP DOMINO | Rapid Electronics |
TE Connectivity GUIDE PIN FLOAT MNT END CAP DOMINO Heavy Duty Power Connectors GUIDE PIN FLOAT MNT END CAP DOMINO | Distrelec |
GUIDE PINFLOAT MNTEND CAPDOMINO | Heilind Electronics |
Connector Accessories End Cap | Avnet America |
Where can I find additional details, specifications and documents for a 6648251-1?
Additional datasheets, footprints and schematics for 6648251-1 are listed on our Part Details page. You can also find images and similar parts to 6648251-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648251-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648251-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648251-1 fall under?
The 6648251-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 6648251-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648251-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648251-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648251-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 6648251-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648251-1 often in real-time on the comparison pages.
What if I can't find stock of 6648251-1?
You can fill out our help required form which you can use to request a quote for 6648251-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.