Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.09
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$12.70
|
981
in stock
|
Buy Now | |
Newark Electronics
from US$11.74
|
980
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
980
in stock
|
Buy Now | |
Farnell
from US$13.15
|
786
in stock
|
Buy Now | |
TE Store
from US$12.42
|
294
in stock
|
Buy Now | |
Avnet America
from US$10.29
|
-
|
Buy Now | |
RS Americas
from US$13.45
|
-
|
Buy Now | |
Boersig
from US$13.13
|
-
|
Buy Now |
Color | Red |
---|---|
Insulation Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Contact Style | CROWN BAND |
Contact Plating Thickness | 30µin, .25µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 115A |
Contact Plating Material | Gold |
Contact Size | 4 |
Wire Size | 26240CMA, 4AWG |
Width | 13.08mm, .5in |
Operating Voltage | 250VAC |
Voltage Drop | 20mV |
Current Rating | 115A |
Housing Material | Thermoplastic |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mounting Retention Type | Crimp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Retention | Yes |
Circuit Application | Power |
Packaging Method | Box |
Product Type | Socket |
Sealable | No |
Connector Type | Connector Assembly |
Connector System | Wire-to-Bus Bar |
Connector & Contact Terminates To | Wire & Cable |
Power to the Board SOCKET SIZE 6 AWG BLK | Rapid Electronics |
Power To The Board Socket, Size 6 Awg Blk |Amp Te Connectivity 6648239-2 | Newark Electronics |
TE Connectivity - AMP Busbar Connector JUMPERCRN SKT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
JUMPER,CRN SKT Connector System: Wire-to-Bus Bar Connector & Contact Terminates To: Wire & Cable Housing Material: Thermoplastic Housing Color: Red Bus Bar Connector Mounting Retention: With Wire-to-Bus Bar Wire & Cable Thermoplastic Red | Busbar Connector | Part Number: 6648239-2 | Internal Number: 6648239-2 | TE Connectivity | TE Store |
Contact SKT RA Cable Mount | Avnet America |
JUMPER, CRN SKT, Busbar Connectors | TE Connectivity 6648239-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6648239-2?
Additional datasheets, footprints and schematics for 6648239-2 are listed on our Part Details page. You can also find images and similar parts to 6648239-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648239-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648239-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648239-2 fall under?
The 6648239-2 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6648239-2 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648239-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648239-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648239-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6648239-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648239-2 often in real-time on the comparison pages.
What if I can't find stock of 6648239-2?
You can fill out our help required form which you can use to request a quote for 6648239-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.