6648237-1 Part Information

Details for 6648237-1 by TE Connectivity

Connectors>Power Connectors>Power Bus Bar Connectors>Bus Bar Connectors

Part Downloads

Part Specifications

Color Black
Insulation Material Thermoplastic
PCB Mount Orientation Right Angle
Contact Plating Material Gold
Contact Current Rating (Max) 50A
Contact Length 1in, 27.43mm
Contact Style CROWN BAND
Contact Size 8
Contact Base Material Copper Alloy
Contact Plating Thickness 30µin
Wire Size 6530CMA, 8AWG
Width .508in, 13.08mm
Voltage Drop 35mV
Operating Voltage 250VAC
Current Rating 50A
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
UL Rating Recognized
UL File Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Packaging Method Bag/Box
Connector Type Connector Assembly
Product Type Socket
Connector & Contact Terminates To Wire & Cable
Sealable No
Connector System Wire-to-Bus Bar
Operating Temperature Range -85 – 221°F, -65 – 105°C
RoHS Compliant Not applicable for solder process capability
Status: Active
Product Code: D040
Global Product Line: 145
GPL Description: Data and Devices

Alternative Part Descriptions

  • CROWN,SKT,#8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6648237-1?

Additional datasheets, footprints and schematics for 6648237-1 are listed in our Part Details tab. You can also find the 6648237-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6648237-1 in the Pricing & Inventory tab next to part details. You can view 6648237-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6648237-1 fall under?

The 6648237-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6648237-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6648237-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6648237-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 6648237-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 6648237-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6648237-1 often in real-time on the comparison pages.

What if I can't find stock of 6648237-1?

You can fill out our help required form which you can use to request a quote for 6648237-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6648237-1

Loading...
Loading Results for 6648237-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us