6648235-2 Part Information
Details for 6648235-2 by TE Connectivity
Connectors>Power Connectors>Power Bus Bar Connectors>Bus Bar Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 5.7600 |
Stock Information
Details
Part Downloads
Part Specifications
Color | Red |
Insulation Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 115A |
Contact Plating Thickness | 30µin |
Contact Size | 4 |
Contact Style | CROWN BAND |
Contact Base Material | Copper Alloy |
Width | .515in, 13.08mm |
Wire Size | 4AWG, 16510CMA |
Operating Voltage | 250VAC |
Voltage Drop | 20mV |
Current Rating | 115A |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Retention Type | Crimp |
Mounting Retention | Yes |
Circuit Application | Power |
Packaging Method | Box |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Socket |
Connector System | Wire-to-Bus Bar |
Connector Type | Connector Assembly |
Alternative Part Descriptions
- CROWN,SKT,#4 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 6648235-2?
Additional datasheets, footprints and schematics for 6648235-2 are listed in our Part Details tab. You can also find the 6648235-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648235-2 in the Pricing & Inventory tab next to part details. You can view 6648235-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648235-2 fall under?
The 6648235-2 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6648235-2 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648235-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648235-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 6648235-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6648235-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648235-2 often in real-time on the comparison pages.
What if I can't find stock of 6648235-2?
You can fill out our help required form which you can use to request a quote for 6648235-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.