Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
PCB Mount Orientation | Vertical |
Contact Size | 2 |
Contact Style | Pin |
Contact Base Material | Copper Alloy |
Contact Plating Material | Silver over Nickel |
Contact Current Rating (Max) | 145A |
Current Rating | 145A |
Voltage Drop | 20mV |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector System | Cable-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method | Screw |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Contact PIN Screw ST Surface Mount | Avnet America |
PIN CONTACT, SIZE NO.2, SCREW MOUNT LOCK, Busbar Connector Contacts | TE Connectivity 6648226-1 | RS Americas |
Special Order: PIN CONTACT, SIZE NO.2, SCREW MOUNT LOCK Contact Type: Pin Contact Mating Area Plating Material: Silver Contact Size: 2mm Contact Base Material: Copper Alloy Product Terminates To: Wire & Cable Pin Silver 2mm Copper Alloy | Connector Contact | Part Number: 6648226-1 | Internal Number: 6648226-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6648226-1?
Additional datasheets, footprints and schematics for 6648226-1 are listed on our Part Details page. You can also find images and similar parts to 6648226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648226-1 fall under?
The 6648226-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648226-1 when available in the Bus Bar Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648226-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 6648226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648226-1 often in real-time on the comparison pages.
What if I can't find stock of 6648226-1?
You can fill out our help required form which you can use to request a quote for 6648226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.