66473-9 Power Connectors by TE Connectivity

SKT,.062 DIA,.045 SQ POST,LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$1.43
No stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
26
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Underplating Material Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Type Socket
Contact Current Rating (Max) 13A
Contact Termination Area Plating Material Tin-Lead
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Shape & Form Square
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Gold
Contact Size 16
Mating Pin Diameter .062in, 1.57mm
Wire Size 24AWG, .2mm²
Post Size .045in, 1.14mm
Test Current 13A
Wire Insulation Support Without
Circuit Application Power & Signal
For Use With M Series Connectors
Wire/Cable Type Discrete Wire
Packaging Method Carton
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Wire Wraps per Post 3
Termination Type Wire Wrap
Operating Temperature Range -55 – 150°C, -67 – 302°F

Compatible Parts


Alternative Descriptions

Skt,.062 Dia,.045 Sq Post,lp Rohs Compliant: No |Amp Te Connectivity 66473-9 | Newark Electronics
Connector, Skt, .062 Dia, .045 Sq Post, Lp | Future Electronics
Contact SKT Wire Wrap ST Cable Mount Loose Piece | Avnet America
Connector, Skt,.062 Dia,.045 Sq Post, Lp | TE Connectivity 66473-9 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 66473-9?

Additional datasheets, footprints and schematics for 66473-9 are listed on our Part Details page. You can also find images and similar parts to 66473-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 66473-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66473-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 66473-9 fall under?

The 66473-9 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 66473-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 66473-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 66473-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 66473-9 have stock available?

Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 66473-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 66473-9 often in real-time on the comparison pages.

What if I can't find stock of 66473-9?

You can fill out our help required form which you can use to request a quote for 66473-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay