Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.86
|
11,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
11,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.97
|
11,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
11,700
in stock
|
Buy Now | |
Farnell
from US$1.47
|
9,400
in stock
|
Buy Now | |
TE Store
from US$1.67
|
1,852
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Wire Size | .2mm², 24AWG |
Post Size | 1.14mm, .045in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
For Use With | M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Wire Wrap |
Wire Wraps per Post | 1 |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Standard Circular Contacts Pin .062 Dia .045 Sq |Amp Te Connectivity 66471-7 | Newark Electronics |
Standard Circular Contacts PIN .062 DIA .045 SQ | Rapid Electronics |
TE Connectivity PIN .062 DIA .045 SQ POST LP Standard Ci | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
PIN,.062 DIA,.045 SQ POST,LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 24 AWG Pin Gold Tin-Lead Size 16 | Connector Contact | Part Number: 66471-7 | Internal Number: 66471-7 | 24 AWG | TE Connectivity | TE Store |
Contact PIN Wire Wrap ST Cable Mount Loose Piece | Avnet America |
Connector, Pin,.062 Dia,.045 Sq Post, Lp | TE Connectivity 66471-7 | RS Americas |
Where can I find additional details, specifications and documents for a 66471-7?
Additional datasheets, footprints and schematics for 66471-7 are listed on our Part Details page. You can also find images and similar parts to 66471-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66471-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66471-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66471-7 fall under?
The 66471-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66471-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66471-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66471-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66471-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66471-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66471-7 often in real-time on the comparison pages.
What if I can't find stock of 66471-7?
You can fill out our help required form which you can use to request a quote for 66471-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.