Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.81
|
6,049
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
6,049
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
4,500
in stock
|
Buy Now | |
Conrad
from US$1,075.65
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$978.27
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
TE Store
from US$1.23
|
-
|
Buy Now |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Wire Size | 24AWG, .2mm² |
Post Size | .045in, 1.14mm |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Wire Wrap |
Wire Wraps per Post | 1 |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
66471-1 Rohs Compliant: No |Amp Te Connectivity 66471-1 | Newark Electronics |
Contact PIN Wire Wrap ST Cable Mount Loose Piece | Avnet America |
Connector, Pin,.062 Dia,.045 Sq Post, Lp | TE Connectivity 66471-1 | RS Americas |
Special Order: PIN,.062 DIA,.045 SQ POST,LP Contact Type: Pin Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 24 AWG Pin Tin-Lead Size 16 | Connector Contact | Part Number: 66471-1 | Internal Number: 66471-1 | 24 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66471-1?
Additional datasheets, footprints and schematics for 66471-1 are listed on our Part Details page. You can also find images and similar parts to 66471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66471-1 fall under?
The 66471-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66471-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66471-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Conrad and Rapid Electronics have stock available or on a lead time for 66471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66471-1 often in real-time on the comparison pages.
What if I can't find stock of 66471-1?
You can fill out our help required form which you can use to request a quote for 66471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.