Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Wire Size | .2mm², 24AWG |
Post Size | .8 x 1.6mm, .031 x .063in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
For Use With | M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Wire Wrap |
Wire Wraps per Post | 3 |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Standard Circular Contacts Ww Pin Size 16 |Amp Te Connectivity 66470-9 | Newark Electronics |
Standard Circular Contacts WW PIN SIZE 16 | Rapid Electronics |
TE Connectivity PIN .062 DIA .031X.062 POST LP Standard | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Pin,.062 Dia,.031X.062 Post, Lp | TE Connectivity 66470-9 | RS Americas |
Where can I find additional details, specifications and documents for a 66470-9?
Additional datasheets, footprints and schematics for 66470-9 are listed on our Part Details page. You can also find images and similar parts to 66470-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66470-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66470-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66470-9 fall under?
The 66470-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66470-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66470-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66470-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66470-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 66470-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66470-9 often in real-time on the comparison pages.
What if I can't find stock of 66470-9?
You can fill out our help required form which you can use to request a quote for 66470-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.